The Integrated Circuits (ICs) Embedded Microcontrollers from Win Source Electronics feature a 32-bit ARM Cortex-M4F core with a maximum operating speed of 120 MHz. These microcontrollers support a voltage range of 1.71V to 3.63V and are designed to operate in temperatures from -40°C to +125°C. They include a variety of memory options, such as up to 1 MB of Flash memory with Error Correction Code (ECC) and up to 256 KB of SRAM, along with additional tightly coupled memory and backup registers. The product is equipped with high-performance peripherals, including a 32-channel Direct Memory Access Controller (DMAC), multiple Serial Communication Interfaces (SERCOM), and a dual 12-bit Analog-to-Digital Converter (ADC) capable of 1 Msps. Connectivity options include USB 2.0, Ethernet, and QSPI, making it suitable for a wide range of applications. The microcontroller also features advanced security capabilities, such as an Advanced Encryption System (AES) and a True Random Number Generator (TRNG). Engineers may find this microcontroller advantageous for projects requiring robust processing power, extensive peripheral support, and high reliability in harsh environments.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM E53
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Connectivity: EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Product Status: Active
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Speed: 120MHz
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 1MB FLASH 64VQFN Product overview: ATSAME53J20A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME53J20A-MUT
IC MCU 32BIT 1MB FLASH 64VQFN
ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 64 QFN PKG IN 85C
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 1MB FLASH 64VQFN
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME53J20A-MUTCT-ND | 685-ATSAME53J20A-MUT | ATSAME53J20A-MUT | ATSAME53J20A-MUT | ATSAME53J20A-MUT | ATSAME53J20A-MUT | 23AC2426 | ATSAME53J20A-MUT | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||||
| ROM | 1000 KB |