The Microchip SAM E5x Series MCU, part number 39AH1623, features a 32-bit ARM Cortex-M4F core operating at a maximum frequency of 120 MHz. It supports a voltage range of 1.71V to 3.63V and is rated for operating temperatures from -40°C to +125°C. The device includes up to 1 MB of Flash memory with Error Correction Code (ECC) and dual bank support, as well as up to 256 KB of SRAM. This microcontroller is equipped with a variety of high-performance peripherals, including a 12-bit ADC capable of 1 Msps, USB 2.0 interface, Ethernet MAC, and multiple Serial Communication Interfaces (SERCOM). It also features a Direct Memory Access Controller (DMAC) and supports various communication protocols such as CAN and SD/MMC. The SAM E5x Series MCU includes advanced security features such as an AES encryption module, True Random Number Generator (TRNG), and Public Key Cryptography Controller (PUKCC). Its power management capabilities include multiple sleep modes and an embedded regulator, making it suitable for low-power applications. Overall, this microcontroller is designed for applications requiring high performance, extensive peripheral support, and robust security features.
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 1MB FLASH 64VQFN
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 1MB FLASH 64VQFN
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATSAME53J20A-MUT-EFPTR-ND | ATSAME53J20A-MUT-EFP | ATSAME53J20A-MUT-EFP | ATSAME53J20A-MUT-EFP | 39AH1623 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |