The ATSAME53J20A-AF is a 32-bit ARM Cortex-M4F microcontroller designed for high-performance applications. It operates within a voltage range of 1.71V to 3.63V and supports temperatures from -40°C to +125°C. The core runs at a maximum frequency of 120 MHz, achieving a CoreMark score of 403. It features a combination of 1 MB, 512 KB, or 256 KB of Flash memory with error correction code (ECC) and dual bank support for read-while-write operations, along with up to 256 KB of SRAM. This microcontroller includes a variety of high-performance peripherals, such as a 32-channel Direct Memory Access Controller (DMAC), Ethernet MAC, USB 2.0 interface, and multiple Serial Communication Interfaces (SERCOM). It also supports advanced features like a dual 12-bit ADC with 16 channels, a dual 12-bit DAC, and a Peripheral Touch Controller (PTC) for capacitive touch applications. The ATSAME53J20A-AF is equipped with robust security features, including an Advanced Encryption System (AES) and a True Random Number Generator (TRNG). It offers multiple power management modes, including idle, standby, and backup modes, making it suitable for battery-operated devices. With up to 99 programmable I/O pins and extensive interrupt capabilities, this microcontroller is well-suited for complex embedded applications requiring high processing power and flexibility.
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, 100MHZ, TQFP-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 64 TQFP PKG inTray 125CTemp
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME53J20A-AF-ND | ATSAME53J20A-AF | ATSAME53J20A-AF | 47AC7934 | ATSAME53J20A-AF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 100Mhz, Tqfp-64; Product Range Microchip | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 100 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | |||
| ROM | 1000 KB |