The Microchip 23AC2422 is a 32-bit ARM Cortex-M4F microcontroller operating at a maximum speed of 120 MHz. It features a program memory size of 512 KB and a RAM memory size of 192 KB, making it suitable for applications requiring moderate processing power and memory capacity. The device supports a wide operating voltage range of 1.71V to 3.63V and can function in temperatures from -40°C to +125°C. This microcontroller includes a variety of high-performance peripherals, such as a 12-bit ADC with 1 Msps capability, USB 2.0 interface, Ethernet MAC, and multiple serial communication interfaces. It also offers advanced features like a Floating Point Unit (FPU), memory protection unit, and various sleep modes for power management. The device is packaged in a VQFN-64 format, which is beneficial for space-constrained designs. Engineers looking for a versatile microcontroller with robust performance and extensive peripheral support may find the 23AC2422 a suitable choice for their projects.
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 120MHZ 512KB FLASH 6 4 QFN PKG IN 85C
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 512KB FLASH 64VQFN
IC MCU 32BIT 512KB FLASH 64VQFN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME53J19A-MUTTR-ND | 23AC2422 | ATSAME53J19A-MUT | ATSAME53J19A-MUT | ATSAME53J19A-MUT | ATSAME53J19A-MUT |
| Product Name | Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 512 KB |