The ATSAME53J19A-MU-EFP is a 32-bit ARM Cortex-M4F microcontroller designed for high-performance applications. It operates at a voltage range of 1.71V to 3.63V and supports temperatures from -40°C to +125°C. The core runs at a maximum frequency of 120 MHz and features a floating-point unit, a memory protection unit, and an embedded trace module for debugging. This microcontroller includes up to 512 KB of Flash memory with error correction code (ECC) and dual bank support, as well as up to 256 KB of SRAM. It offers a variety of high-performance peripherals, including a dual 12-bit ADC with 16 channels, a full-speed USB 2.0 interface, Ethernet MAC, and multiple serial communication interfaces. The device also supports advanced cryptography features, including AES and public key cryptography. The ATSAME53J19A-MU-EFP is suitable for applications requiring robust processing capabilities, extensive peripheral support, and high reliability in harsh environments. Its features make it a strong candidate for projects in industrial control, automotive, and IoT applications.
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 64VQFN
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 512KB FLASH 64VQFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATSAME53J19A-MU-EFP-ND | 39AH1618 | ATSAME53J19A-MU-EFP | ATSAME53J19A-MU-EFP | ATSAME53J19A-MU-EFP |
| Product Name | Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | |
| ROM | 512 KB |