The ATSAME53J19A-AU is a 32-bit ARM Cortex-M4F microcontroller designed for embedded applications. It operates at a maximum speed of 120 MHz and supports a supply voltage range of 1.71V to 3.63V. The device features 512 KB of in-system self-programmable Flash memory with error correction code (ECC) and 192 KB of SRAM. It includes a dual 12-bit, 1 MSPS ADC with 24 channels and two 12-bit DACs, making it suitable for applications requiring precise analog signal processing. Connectivity options include Ethernet, USB 2.0, QSPI, and multiple serial communication interfaces (I²C, SPI, UART/USART). The microcontroller also supports various peripherals such as a Direct Memory Access Controller (DMAC), timers, and a watchdog timer. It is rated for operation in temperatures ranging from -40°C to +85°C and is packaged in a 64-TQFP format. The device is suitable for applications that require robust performance and a wide range of connectivity options.
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: ATSAME53J19A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME53J19A-AU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349044-ATSAME53J19A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAM E53
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 160
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAME53
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 120MHZ 512KB FLASH 6 4 TQFP PKG 85C
IC MCU 32BIT 512KB FLASH 64TQFP
IC MCU 32BIT 512KB FLASH 64TQFP
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 512KB FLASH 64TQFP
MCU, 32BIT, 120MHZ, TQFP-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:64Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAME53J19A-AU | 1349044-ATSAME53J19A-AU | ATSAME53J19A-AU-ND | ATSAME53J19A-AU | ATSAME53J19A-AU | ATSAME53J19A-AU | ATSAME53J19A-AU | ATSAME53J19A-AU | 23AC2419 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 192 KB | 512 KB | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.63 to 1.71 volts | ||||
| Serial Interface | Ethernet/I2S/SPI/USB | SPI; UART; USART; USB |