ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU 120MHZ 256KB Flash 64 QFN PKG inTray 125CTemp
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, 100MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64QFN
IC MCU 32BIT 256KB FLASH 64QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME53J18A-MF-ND | ATSAME53J18A-MF | ATSAME53J18A-MF | 47AC7928 | ATSAME53J18A-MF | ATSAME53J18A-MF |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 100Mhz, Vqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 100 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 256 KB |