The ATSAME53J18A-AU-EFP is a 32-bit ARM Cortex-M4F microcontroller designed for high-performance applications. It operates within a voltage range of 1.71V to 3.63V and supports temperatures from -40°C to +125°C. The core runs at a maximum frequency of 120 MHz and features a combined instruction and data cache of 4 KB, along with a floating-point unit (FPU) for enhanced computational capabilities. This microcontroller includes up to 1 MB of Flash memory with error correction code (ECC) and dual bank support for read-while-write operations. It also offers various SRAM options, including up to 256 KB of main memory and additional tightly coupled memory (TCM). The device supports multiple high-performance peripherals, including a 12-bit ADC with dual channels, USB 2.0 interface, Ethernet MAC, and multiple serial communication interfaces. The ATSAME53J18A-AU-EFP is equipped with advanced features such as a Direct Memory Access Controller (DMAC), multiple timers, and a cryptography engine supporting AES and public key cryptography. It also includes power management features like multiple sleep modes and battery backup support, making it suitable for low-power applications. The device is packaged in a 64-pin TQFP format, facilitating integration into various designs.
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 256KB FLASH 64TQFP
MCU, 32BIT, 120MHZ, TQFP-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 256KB FLASH 64TQFP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATSAME53J18A-AU-EFP-ND | ATSAME53J18A-AU-EFP | 39AH1613 | ATSAME53J18A-AU-EFP | ATSAME53J18A-AU-EFP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 256 KB |