The ATSAME51J20A-MU is a 32-bit ARM Cortex-M4F microcontroller designed for high-performance applications. It operates within a voltage range of 1.71V to 3.63V and supports temperatures from -40°C to +125°C. The core runs at a frequency of up to 120 MHz and features a floating-point unit, a memory protection unit, and an embedded trace module for debugging. This microcontroller includes up to 1 MB of Flash memory with error correction code (ECC) and dual bank support, as well as various SRAM options. It is equipped with a 12-bit ADC capable of 1 Msps, dual DACs, and multiple communication interfaces, including USB 2.0, Ethernet, and QSPI. The device also supports advanced peripherals such as a Direct Memory Access Controller (DMAC), multiple timers, and a capacitive touch controller. The ATSAME51J20A-MU is suitable for applications requiring robust performance and extensive peripheral support, making it a viable choice for engineers looking to implement complex control systems or IoT solutions.
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 1MB FLASH 64VQFN
IC MCU 32BIT 1MB FLASH 64VQFN
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 64 QFN PKG inTray 85CTemp
IC MCU 32BIT 1MB FLASH 64VQFN
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME51J20A-MU-ND | ATSAME51J20A-MU | ATSAME51J20A-MU | 27AC0593 | ATSAME51J20A-MU | ATSAME51J20A-MU | ATSAME51J20A-MU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB |