ARM® Cortex®-M4F Automotive, AEC-Q100, SAM E51 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 64 QFN PKG inTapeNReel 125CTemp
ARM® Cortex®-M4F Automotive, AEC-Q100, SAM E51 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
MCU, 32BIT, 100MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:100MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64VQFN
IC MCU 32BIT 1MB FLASH 64VQFN
IC MCU 32BIT 1MB FLASH 64VQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME51J20A-MFTTR-ND | ATSAME51J20A-MFT | ATSAME51J20A-MFT | 47AC7921 | ATSAME51J20A-MFT | ATSAME51J20A-MFT | ATSAME51J20A-MFT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 100Mhz, Vqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB |