ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, 120MHZ, TQFP-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64TQFP
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATSAME51J20A-AUT-EFPTR-ND | 39AH1606 | ATSAME51J20A-AUT-EFP | ATSAME51J20A-AUT-EFP | ATSAME51J20A-AUT-EFP |
| Product Name | Microcontrollers | Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |