ARM® Cortex®-M4F Automotive, AEC-Q100, SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 64 TQFP PKG inTapeNReel 125CTemp
IC MCU 32BIT 1MB FLASH 64TQFP
IC MCU 32BIT 1MB FLASH 64TQFP
ARM® Cortex®-M4F Automotive, AEC-Q100, SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
MCU, 32BIT, 120MHZ, TQFP-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Device Core:ARM Cortex-M4F; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME51J20A-AFTTR-ND | ATSAME51J20A-AFT | ATSAME51J20A-AFT | ATSAME51J20A-AFT | ATSAME51J20A-AFT | ATSAME51J20A-AFT | 47AC7919 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB |