ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 512KB FLASH 64VQFN
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 64VQFN
ARM Microcontrollers - MCU 120MHZ 512KB FLASH 6 4 QFN PKG IN 85C
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAME51J19A-MUTTR-ND | ATSAME51J19A-MUT | 23AC2410 | ATSAME51J19A-MUT | ATSAME51J19A-MUT | ATSAME51J19A-MUT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 512 KB |