MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64VQFN
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 256KB FLASH 64VQFN
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 39AH1600 | ATSAME51J18A-MUT-EFP | ATSAME51J18A-MUT-EFP | ATSAME51J18A-MUT-EFP |
| Product Name | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | |
| Pin Count | 64 | |||
| Life Cycle Stage | Active | Active |