The Microchip SAM E5x Series MCU, part number 39AH1599, features a 32-bit ARM Cortex-M4F core operating at a maximum frequency of 120 MHz. It supports a voltage range of 1.71V to 3.63V and is rated for operation in temperatures from -40°C to +125°C. The device includes up to 256 KB of Flash memory with Error Correction Code (ECC) and 128 KB of SRAM, along with additional tightly coupled memory options. This MCU is equipped with a variety of high-performance peripherals, including a 12-bit ADC capable of 1 Msps, USB 2.0 interface, Ethernet MAC, and multiple serial communication interfaces. It also features a Direct Memory Access Controller (DMAC), timers, and a range of power management modes, making it suitable for low-power applications. The integrated cryptographic features include an AES engine, True Random Number Generator (TRNG), and support for public key cryptography, enhancing security for applications. The device is housed in a VQFN-64 package, making it suitable for compact designs. This MCU is ideal for applications requiring robust processing capabilities, extensive peripheral support, and enhanced security features.
IC MCU 32BIT 256KB FLASH 64VQFN Product overview: ATSAME51J18A-MU-EFP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAME51J18A-MU-
Win Source Part Number: 1017522-ATSAME51J18A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM E53
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.63V
ECCN: 5A002A1
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-ATSAME51J18A-MU-
Base Product Number: ATSAME51
ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64VQFN
IC MCU 32BIT 256KB FLASH 64VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAME51J18A-MU-EFP | 1017522-ATSAME51J18A-MU-EFP | ATSAME51J18A-MU-EFP | 39AH1599 | ATSAME51J18A-MU-EFP | ATSAME51J18A-MU-EFP |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 128 KB | 256 KB | 128 KB | 128 KB | 128 KB | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.63 volts | |||
| Serial Interface | CAN, I2C, I2S, LIN, QSPI, SPI, USART, USB |