ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (7x7)
ARM® Cortex®-M4F SAM E51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (7x7)
IC MCU 32BIT 512KB FLASH 48VQFN
IC MCU 32BIT 512KB FLASH 48VQFN
MCU, 32BIT, 120MHZ, VQFN-48; Product Range:SAM32 Family SAM E5X Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:192KB; No. of Pins:48Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATSAME51G19A-MU-EFP-ND | ATSAME51G19A-MU-EFP | ATSAME51G19A-MU-EFP | ATSAME51G19A-MU-EFP | 39AH1595 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 20x12b; D/A 2x12b | ||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | |
| ROM | 512 KB |