Microchip Technology, Inc. Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip ATSAMDA1J16B-MBT

Description
MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip - 23AC2374 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip
23AC2374
Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip 23AC2374
MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMDA1J16B-MBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMDA1J16B-MBT
Embedded - Microcontrollers ATSAMDA1J16B-MBT
IC MCU 32BIT 64KB FLASH 64VQFN

IC MCU 32BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMDA1J16B-MBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMDA1J16B-MBT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMDA1J16B-MBT
IC MCU 32BIT 64KB FLASH 64VQFN

IC MCU 32BIT 64KB FLASH 64VQFN

Supplier's Site
Microcontrollers - ATSAMDA1J16B-MBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMDA1J16B-MBT
Microcontrollers ATSAMDA1J16B-MBT
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMDA1J16B-MBT
ARM Microcontrollers - MCU ATSAMDA1J16B-MBT
ARM Microcontrollers - MCU 64 QFN 5x5x0.9mm, TAPE & REEL, CM0, 64kB FLASH, 4kB SRAM, QFN64

ARM Microcontrollers - MCU 64 QFN 5x5x0.9mm, TAPE & REEL, CM0, 64kB FLASH, 4kB SRAM, QFN64

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 23AC2374 ATSAMDA1J16B-MBT ATSAMDA1J16B-MBT ATSAMDA1J16B-MBT ATSAMDA1J16B-MBT
Product Name Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
RAM 8 KB 8 KB 8 KB
Pin Count 64
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 7GA83020840 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers