Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013733-ATSAMDA1J16B
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Touch and Gesture, 2048Bytes, 2.7V to 3.63V, TQFP-64, RoHS Product overview: ATSAMDA1J16B-ABTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3.63V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2.7V, 3.63V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1J16B-ABT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1013733-ATSAMDA1J16B-ABTVAO | 685-ATSAMDA1J16B-ABTVAO |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMDA1J16B-ABTVAO | 2.7V 3.63V Embedded Microcontroller MCU |