Microchip Technology, Inc. ATSAMDA1J14B

Description
The SAM DA1 ARM® Cortex®-M0+ -based microcontrollers are operating at 48MHz (45DMIPS). The ATSAMDA1J14B provides 16KB Flash, 4kB SRAM and 512Byte RWW Flash. The connectivity peripheral set consists of 6 serial communication modules (SERCOM) that each can be configured to act as a USART, UART, SPI and I2C. Additional connectivity options are provided by the on-chip one channel Inter-IC sound interface (I2S) and the full-speed USB 2.0 embedded host and device. Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) functional safety standard. · The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page. · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro trace buffer 16KB in-system self-programmable Flash 0.5KB Read-While-Write (RWW) Flash section 4KB SRAM memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHdigital frequency locked loop (DFLL48M) and 48MHto 96MHz fractional digital phase locked loop (FDPLL96M) External interrupt controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin serial wire debug (SWD) programming, test and debugging interface Idle and standby sleep modes SleepWalking peripherals 8-channel direct memory access controller (DMAC) 12-channel event system One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering for enhancing resolution with up to 5-bit and reduce quantization error 32-bit real time counter (RTC) with clock/calendar function Watchdog timer (WDT) CRC-32 generator Device 2.0 and reduced-host low speed and full speed Flexible end-point configuration and management with dedicated DMA channels On-chip transceivers including pull-ups and serial resistors Crystal-less operation in device mode USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN Client One two-channel inter-IC sound (I2S) interface Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps digital-to-analog converter (DAC) Two analog comparators (AC) with window compare function Up to 256-channel capacitive touch and proximity sensing 52 GPIO pins 64-pin TQFP, QFN 2.7V to 3.63V –40 to +105°C
Datasheet
Description
The SAM DA1 ARM® Cortex®-M0+ -based microcontrollers are operating at 48MHz (45DMIPS). The ATSAMDA1J14B provides 16KB Flash, 4kB SRAM and 512Byte RWW Flash. The connectivity peripheral set consists of 6 serial communication modules (SERCOM) that each can be configured to act as a USART, UART, SPI and I2C. Additional connectivity options are provided by the on-chip one channel Inter-IC sound interface (I2S) and the full-speed USB 2.0 embedded host and device. Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) functional safety standard. · The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page. · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro trace buffer 16KB in-system self-programmable Flash 0.5KB Read-While-Write (RWW) Flash section 4KB SRAM memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHdigital frequency locked loop (DFLL48M) and 48MHto 96MHz fractional digital phase locked loop (FDPLL96M) External interrupt controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin serial wire debug (SWD) programming, test and debugging interface Idle and standby sleep modes SleepWalking peripherals 8-channel direct memory access controller (DMAC) 12-channel event system One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering for enhancing resolution with up to 5-bit and reduce quantization error 32-bit real time counter (RTC) with clock/calendar function Watchdog timer (WDT) CRC-32 generator Device 2.0 and reduced-host low speed and full speed Flexible end-point configuration and management with dedicated DMA channels On-chip transceivers including pull-ups and serial resistors Crystal-less operation in device mode USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN Client One two-channel inter-IC sound (I2S) interface Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps digital-to-analog converter (DAC) Two analog comparators (AC) with window compare function Up to 256-channel capacitive touch and proximity sensing 52 GPIO pins 64-pin TQFP, QFN 2.7V to 3.63V –40 to +105°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The SAM DA1 ARM® Cortex®-M0+ -based microcontrollers are operating at 48MHz (45DMIPS). The ATSAMDA1J14B provides 16KB Flash, 4kB SRAM and 512Byte RWW Flash. The connectivity peripheral set consists of 6 serial communication modules (SERCOM) that each can be configured to act as a USART, UART, SPI and I2C. Additional connectivity options are provided by the on-chip one channel Inter-IC sound interface (I2S) and the full-speed USB 2.0 embedded host and device. Supported by MPLAB X IDE and MPLAB Harmony. Functional Safety This device supports the ISO 26262 (ASIL B) functional safety standard. · The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page. · Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries. Additional Features ARM Cortex-M0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro trace buffer 16KB in-system self-programmable Flash 0.5KB Read-While-Write (RWW) Flash section 4KB SRAM memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHdigital frequency locked loop (DFLL48M) and 48MHto 96MHz fractional digital phase locked loop (FDPLL96M) External interrupt controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin serial wire debug (SWD) programming, test and debugging interface Idle and standby sleep modes SleepWalking peripherals 8-channel direct memory access controller (DMAC) 12-channel event system One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering for enhancing resolution with up to 5-bit and reduce quantization error 32-bit real time counter (RTC) with clock/calendar function Watchdog timer (WDT) CRC-32 generator Device 2.0 and reduced-host low speed and full speed Flexible end-point configuration and management with dedicated DMA channels On-chip transceivers including pull-ups and serial resistors Crystal-less operation in device mode USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN Client One two-channel inter-IC sound (I2S) interface Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution 10-bit, 350ksps digital-to-analog converter (DAC) Two analog comparators (AC) with window compare function Up to 256-channel capacitive touch and proximity sensing 52 GPIO pins 64-pin TQFP, QFN 2.7V to 3.63V –40 to +105°C

The SAM DA1 ARM® Cortex®-M0+ -based microcontrollers are operating at 48MHz (45DMIPS). The ATSAMDA1J14B provides 16KB Flash, 4kB SRAM and 512Byte RWW Flash. The connectivity peripheral set consists of 6 serial communication modules (SERCOM) that each can be configured to act as a USART, UART, SPI and I2C. Additional connectivity options are provided by the on-chip one channel Inter-IC sound interface (I2S) and the full-speed USB 2.0 embedded host and device.

Supported by MPLAB X IDE and MPLAB Harmony.

Functional Safety
This device supports the ISO 26262 (ASIL B) functional safety standard.
· The Functional Safety Manual, FMEDA and information on the Diagnostic Software are available under NDA through the request form on the 32-bit Microcontrollers Functional Safety web page.
· Learn more about 32-bit MCUs with Functional Safety capabilities including device hardware and certified software libraries.

Additional Features

  • ARM Cortex-M0+ CPU running at up to 48MHz
  • Single-cycle hardware multiplier
  • Micro trace buffer
  • 16KB in-system self-programmable Flash
  • 0.5KB Read-While-Write (RWW) Flash section
  • 4KB SRAM memory
  • Power-on reset (POR) and brown-out detection (BOD)
  • Internal and external clock options with 48MHdigital frequency locked loop (DFLL48M) and 48MHto 96MHz
  • fractional digital phase locked loop (FDPLL96M)
  • External interrupt controller (EIC)
  • 16 external interrupts
  • One non-maskable interrupt
  • Two-pin serial wire debug (SWD) programming, test and debugging interface
  • Idle and standby sleep modes
  • SleepWalking peripherals
  • 8-channel direct memory access controller (DMAC)
  • 12-channel event system
  • One 16-bit TC with compare/capture channels
  • One 8-bit TC with compare/capture channels
  • One 32-bit TC with compare/capture channels, by using two TCs
  • Up to four compare channels with optional complementary output
  • Generation of synchronized pulse width modulation (PWM) pattern across port pins
  • Deterministic fault protection, fast decay and configurable dead-time between complementary output
  • Dithering for enhancing resolution with up to 5-bit and reduce quantization error
  • 32-bit real time counter (RTC) with clock/calendar function
  • Watchdog timer (WDT)
  • CRC-32 generator
  • Device 2.0 and reduced-host low speed and full speed
  • Flexible end-point configuration and management with dedicated DMA channels
  • On-chip transceivers including pull-ups and serial resistors
  • Crystal-less operation in device mode
  • USART with full-duplex and single-wire half-duplex configuration
  • I2C up to 3.4MHz
  • SPI
  • LIN Client
  • One two-channel inter-IC sound (I2S) interface
  • Differential and single-ended input
  • 1/2x to 16x programmable gain stage
  • Automatic offset and gain error compensation
  • Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution
  • 10-bit, 350ksps digital-to-analog converter (DAC)
  • Two analog comparators (AC) with window compare function
  • Up to 256-channel capacitive touch and proximity sensing
  • 52 GPIO pins
  • 64-pin TQFP, QFN
  • 2.7V to 3.63V
  • –40 to +105°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAMDA1J14B
Clock Speed 48 MHz
Bits Other; 12-bit
Number 20
RAM 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details