ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 64QFN
IC MCU 32BIT 16KB FLASH 64QFN
ARM Microcontrollers - MCU 64 QFN 5x5x0.9mm, TAPE & REEL, CM0, 16kB FLASH, 4kB SRAM, QFN64
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMDA1J14B-MBT | 23AC2370 | ATSAMDA1J14B-MBT | ATSAMDA1J14B-MBT | ATSAMDA1J14B-MBT |
| Product Name | Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | ||
| I/O Ports | 52 |