Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMDA1G16B-ABT ATSAMDA1G16B-ABT

Description
Manufacturer: Microchip Technology Win Source Part Number: 862512-ATSAMDA1G16B- ABT Series: SAM DA1, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.63V Family Name: ATSAMDA1 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMDA1G16B-ABTDKR, ATSAMDA1G16B-ABTCT, ATSAMDA1G16B-ABTTR
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862512-ATSAMDA1G16B- ABT Series: SAM DA1, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.63V Family Name: ATSAMDA1 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMDA1G16B-ABTDKR, ATSAMDA1G16B-ABTCT, ATSAMDA1G16B-ABTTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip SAM DA1 series microcontroller, specifically the part number 23AC2367, features a 32-bit ARM Cortex-M0+ processor operating at a maximum frequency of 48MHz. It includes up to 64KB of Flash memory and 8KB of SRAM, with a Read-While-Write (RWW) Flash section of up to 2KB. The microcontroller supports a variety of peripherals, including a 12-channel Direct Memory Access Controller (DMAC), multiple timer/counter configurations, and a full-speed USB 2.0 interface. It also offers low-power modes, making it suitable for energy-efficient applications. The device operates within a voltage range of 2.7V to 3.63V and is rated for a temperature range of -40°C to +105°C. The 48-pin TQFP package allows for flexible integration into various designs.

Datasheet Summary
Powered by GS/AI

The Microchip SAM DA1 series microcontroller, specifically the part number 23AC2367, features a 32-bit ARM Cortex-M0+ processor operating at a maximum frequency of 48MHz. It includes up to 64KB of Flash memory and 8KB of SRAM, with a Read-While-Write (RWW) Flash section of up to 2KB. The microcontroller supports a variety of peripherals, including a 12-channel Direct Memory Access Controller (DMAC), multiple timer/counter configurations, and a full-speed USB 2.0 interface. It also offers low-power modes, making it suitable for energy-efficient applications. The device operates within a voltage range of 2.7V to 3.63V and is rated for a temperature range of -40°C to +105°C. The 48-pin TQFP package allows for flexible integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMDA1G16B-ABT - 862512-ATSAMDA1G16B-ABT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMDA1G16B-ABT
862512-ATSAMDA1G16B-ABT
Embedded - Embedded - Microcontrollers - ATSAMDA1G16B-ABT 862512-ATSAMDA1G16B-ABT
Manufacturer: Microchip Technology Win Source Part Number: 862512-ATSAMDA1G16B- ABT Series: SAM DA1, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.63V Family Name: ATSAMDA1 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMDA1G16B-ABTDKR, ATSAMDA1G16B-ABTCT, ATSAMDA1G16B-ABTTR

Manufacturer: Microchip Technology
Win Source Part Number: 862512-ATSAMDA1G16B-ABT
Series: SAM DA1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.63V
Family Name: ATSAMDA1
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMDA1G16B-ABTDKR, ATSAMDA1G16B-ABTCT, ATSAMDA1G16B-ABTTR

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMDA1G16B-ABT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMDA1G16B-ABT
IC MCU 32BIT 64KB FLASH 48TQFP Product overview: ATSAMDA1G16B-ABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1G16B-ABT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48TQFP Product overview: ATSAMDA1G16B-ABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1G16B-ABT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMDA1G16B-ABTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1G16B-ABTDKR-ND
Microcontrollers ATSAMDA1G16B-ABTDKR-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMDA1G16B-ABTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1G16B-ABTCT-ND
Microcontrollers ATSAMDA1G16B-ABTCT-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMDA1G16B-ABTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1G16B-ABTTR-ND
Microcontrollers ATSAMDA1G16B-ABTTR-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip - 23AC2367 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip
23AC2367
Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip 23AC2367
MCU, 32BIT, 48MHZ, TQFP-48; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-48; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMDA1G16B-ABT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMDA1G16B-ABT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMDA1G16B-ABT
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site
Microcontrollers - ATSAMDA1G16B-ABT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMDA1G16B-ABT
Microcontrollers ATSAMDA1G16B-ABT
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 48TQFP - 536-ATSAMDA1G16B-ABT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 48TQFP
536-ATSAMDA1G16B-ABT
IC MCU 32BIT 64KB FLASH 48TQFP 536-ATSAMDA1G16B-ABT
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMDA1G16B-ABT
ARM Microcontrollers - MCU ATSAMDA1G16B-ABT
ARM Microcontrollers - MCU 48 TQFP 7x7x1.0mm, TAPE & REEL, CM0, 64kB FLASH, 8kB SRAM, TQFP48

ARM Microcontrollers - MCU 48 TQFP 7x7x1.0mm, TAPE & REEL, CM0, 64kB FLASH, 8kB SRAM, TQFP48

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMDA1G16B-ABT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMDA1G16B-ABT
Embedded - Microcontrollers ATSAMDA1G16B-ABT
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862512-ATSAMDA1G16B-ABT 685-ATSAMDA1G16B-ABT ATSAMDA1G16B-ABTDKR-ND 23AC2367 ATSAMDA1G16B-ABT ATSAMDA1G16B-ABT 536-ATSAMDA1G16B-ABT ATSAMDA1G16B-ABT ATSAMDA1G16B-ABT
Product Name Embedded - Embedded - Microcontrollers - ATSAMDA1G16B-ABT 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 64KB FLASH 48TQFP ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash
Supply Voltage 2.7 to 3.63 volts 2.7 to 3.63 volts 2.7 to 3.63 volts 3.63 to 2.7 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details