Microchip Technology, Inc. 2.7V 3.63V Embedded Microcontroller MCU ATSAMDA1G15B-ABTVAO

Description
Touch and Gesture, 1024Bytes, 2.7V to 3.63V, TQFP-48, RoHS Product overview: ATSAMDA1G15B-ABTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3.63V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2.7V, 3.63V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1G15B-ABT VAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
Touch and Gesture, 1024Bytes, 2.7V to 3.63V, TQFP-48, RoHS Product overview: ATSAMDA1G15B-ABTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3.63V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2.7V, 3.63V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1G15B-ABT VAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.7V 3.63V Embedded Microcontroller MCU - 685-ATSAMDA1G15B-ABTVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 3.63V Embedded Microcontroller MCU
685-ATSAMDA1G15B-ABTVAO
2.7V 3.63V Embedded Microcontroller MCU 685-ATSAMDA1G15B-ABTVAO
Touch and Gesture, 1024Bytes, 2.7V to 3.63V, TQFP-48, RoHS Product overview: ATSAMDA1G15B-ABTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3.63V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2.7V, 3.63V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1G15B-ABT VAO can be used for catalog matching and distributor lookup.

Touch and Gesture, 1024Bytes, 2.7V to 3.63V, TQFP-48, RoHS Product overview: ATSAMDA1G15B-ABTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 3.63V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2.7V, 3.63V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1G15B-ABTVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ATSAMDA1G15B-ABTVAO - 1117596-ATSAMDA1G15B-ABTVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMDA1G15B-ABTVAO
1117596-ATSAMDA1G15B-ABTVAO
Embedded - Embedded - Microcontrollers - ATSAMDA1G15B-ABTVAO 1117596-ATSAMDA1G15B-ABTVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117596-ATSAMDA1G15B -ABTVAO Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117596-ATSAMDA1G15B-ABTVAO
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMDA1G15B-ABTVAO 1117596-ATSAMDA1G15B-ABTVAO
Product Name 2.7V 3.63V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMDA1G15B-ABTVAO
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers