The ATSAMDA1G14B-ABT is a 32-bit ARM Cortex-M0+ microcontroller designed for low-power applications. It operates at a maximum frequency of 48MHz and features up to 16KB of Flash memory and 4KB of SRAM. The microcontroller includes a Read-While-Write Flash section of 0.5KB, making it suitable for applications requiring flexible memory management. This device supports a variety of peripherals, including a 12-channel Direct Memory Access Controller (DMAC), multiple Timer/Counters, and a full-speed USB 2.0 interface. It also features a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels and a 10-bit Digital-to-Analog Converter (DAC). The ATSAMDA1G14B-ABT is equipped with low-power modes, including idle and standby sleep modes, which enhance its efficiency in battery-operated devices. The microcontroller operates within a voltage range of 2.7V to 3.63V and is rated for a temperature range of -40°C to +105°C, making it suitable for a wide range of environmental conditions. It is available in a 48-pin TQFP package, facilitating integration into various designs. The device's architecture allows for easy migration within the SAM DA1 series, providing compatibility with other devices in the family.
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 16KB FLASH 48TQFP
MCU, 32BIT, 48MHZ, TQFP-48; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:48Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 48 TQFP 7x7x1.0mm, TAPE & REEL, CM0, 16kB FLASH, 4kB SRAM, TQFP48
IC MCU 32BIT 16KB FLASH 48TQFP
IC MCU 32BIT 16KB FLASH 48TQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMDA1G14B-ABTDKR-ND | ATSAMDA1G14B-ABT | ATSAMDA1G14B-ABT | 23AC2363 | ATSAMDA1G14B-ABT | ATSAMDA1G14B-ABT | ATSAMDA1G14B-ABT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 14x12b; D/A 1x10b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |