Microchip Technology, Inc. Microcontrollers ATSAMDA1E16B-ABT

Description
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMDA1E16B-ABTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1E16B-ABTTR-ND
Microcontrollers ATSAMDA1E16B-ABTTR-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMDA1E16B-ABTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1E16B-ABTCT-ND
Microcontrollers ATSAMDA1E16B-ABTCT-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMDA1E16B-ABTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMDA1E16B-ABTDKR-ND
Microcontrollers ATSAMDA1E16B-ABTDKR-ND
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMDA1E16B-ABT - 862511-ATSAMDA1E16B-ABT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMDA1E16B-ABT
862511-ATSAMDA1E16B-ABT
Embedded - Embedded - Microcontrollers - ATSAMDA1E16B-ABT 862511-ATSAMDA1E16B-ABT
Manufacturer: Microchip Technology Win Source Part Number: 862511-ATSAMDA1E16B- ABT Series: SAM DA1, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.63V Family Name: ATSAMDA1 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMDA1E16B-ABTDKR, ATSAMDA1E16B-ABTTR, ATSAMDA1E16B-ABTCT

Manufacturer: Microchip Technology
Win Source Part Number: 862511-ATSAMDA1E16B-ABT
Series: SAM DA1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.63V
Family Name: ATSAMDA1
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMDA1E16B-ABTDKR, ATSAMDA1E16B-ABTTR, ATSAMDA1E16B-ABTCT

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAMDA1E16B-ABT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMDA1E16B-ABT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMDA1E16B-ABT
IC MCU 32BIT 64KB FLASH 32TQFP Product overview: ATSAMDA1E16B-ABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1E16B-ABT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32TQFP Product overview: ATSAMDA1E16B-ABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMDA1E16B-ABT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMDA1E16B-ABT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMDA1E16B-ABT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMDA1E16B-ABT
IC MCU 32BIT 64KB FLASH 32TQFP

IC MCU 32BIT 64KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATSAMDA1E16B-ABT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMDA1E16B-ABT
Microcontrollers ATSAMDA1E16B-ABT
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMDA1E16B-ABT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMDA1E16B-ABT
Embedded - Microcontrollers ATSAMDA1E16B-ABT
IC MCU 32BIT 64KB FLASH 32TQFP

IC MCU 32BIT 64KB FLASH 32TQFP

Supplier's Site Datasheet
ARM Microcontrollers - MCU - ATSAMDA1E16B-ABT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMDA1E16B-ABT
ARM Microcontrollers - MCU ATSAMDA1E16B-ABT
ARM Microcontrollers - MCU 32 TQFP 7x7x1.0mm, TAPE & REEL, CM0, 64kB FLASH, 8kB SRAM, TQFP32

ARM Microcontrollers - MCU 32 TQFP 7x7x1.0mm, TAPE & REEL, CM0, 64kB FLASH, 8kB SRAM, TQFP32

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip - 23AC2361 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip
23AC2361
Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip 23AC2361
MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMDA1E16B-ABTTR-ND 862511-ATSAMDA1E16B-ABT 685-ATSAMDA1E16B-ABT ATSAMDA1E16B-ABT ATSAMDA1E16B-ABT ATSAMDA1E16B-ABT ATSAMDA1E16B-ABT 23AC2361
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMDA1E16B-ABT 32-bit 32BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHABXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details