The ATSAMDA1E14B-ABT is a 32-bit ARM Cortex-M0+ microcontroller designed for low-power applications. It operates at a maximum frequency of 48MHz and features up to 16KB of Flash memory and 4KB of SRAM. The microcontroller includes a Read-While-Write (RWW) Flash section of 0.5KB, making it suitable for applications requiring memory flexibility. This device supports a variety of peripherals, including a 12-channel Direct Memory Access Controller (DMAC), multiple Timer/Counters, and a full-speed USB 2.0 interface. It also features an integrated 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels and a 10-bit Digital-to-Analog Converter (DAC). The ATSAMDA1E14B-ABT is equipped with power management features such as idle and standby sleep modes, enhancing its suitability for battery-operated devices. With an operating voltage range of 2.7V to 3.63V and a temperature range of -40°C to +105°C, this microcontroller is designed for robust performance in various environmental conditions. The device is available in a 32-pin TQFP package, facilitating integration into compact designs.
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 16KB FLASH 32TQFP
IC MCU 32BIT 16KB FLASH 32TQFP
MCU, 32BIT, 48MHZ, TQFP-32; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 32 TQFP 7x7x1.0mm, TAPE & REEL, CM0, 16kB FLASH, 4kB SRAM, TQFP32
ARM® Cortex®-M0+ SAM DA1, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMDA1E14B-ABTCT-ND | ATSAMDA1E14B-ABT | ATSAMDA1E14B-ABT | 23AC2357 | ATSAMDA1E14B-ABT | ATSAMDA1E14B-ABT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-32; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |