The ATSAMD51P20A-CTUT is a 32-bit ARM Cortex-M4F microcontroller designed for high-performance applications. It operates at a voltage range of 1.71V to 3.63V and supports temperatures from -40°C to +125°C. The core runs at a maximum frequency of 120 MHz and achieves a CoreMark score of 403 at this speed. It features a combination of 1 MB of Flash memory with error correction code (ECC) and up to 256 KB of SRAM, along with additional tightly coupled memory options. This microcontroller includes a rich set of peripherals, such as a dual 12-bit ADC capable of 1 Msps, a USB 2.0 interface, Ethernet MAC, and multiple serial communication interfaces (SERCOM) that can be configured for various protocols. It also supports advanced features like a Direct Memory Access Controller (DMAC), timers, and a cryptography engine with AES support. The ATSAMD51P20A-CTUT is suitable for applications requiring robust performance, extensive connectivity options, and low power consumption, making it a versatile choice for embedded systems development.
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
IC MCU 32BIT 1MB FLASH 120TFBGA Product overview: ATSAMD51P20A-CTUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51P20A-CTU
IC MCU 32BIT 1MB FLASH 120TFBGA
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 120 TFBGA PKG inTapeNReel 85CTemp
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
IC MCU 32BIT 1MB FLASH 120TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD51P20A-CTUTDKR-ND | 685-ATSAMD51P20A-CTUT | ATSAMD51P20A-CTUT | ATSAMD51P20A-CTUT | ATSAMD51P20A-CTUT | ATSAMD51P20A-CTUT |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 32x12b; D/A 2x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |