IC MCU 32BIT 1MB FLASH 120TFBGA Product overview: ATSAMD51P20A-CTUT-EF
Win Source Part Number: 1337581-ATSAMD51P20A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAM D51
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tape & Reel
Standard Package: 3,000
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 99
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 120-TFBGA
Supplier Device Package: 120-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMD51
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
IC MCU 32BIT 1MB FLASH 120TFBGA
IC MCU 32BIT 1MB FLASH 120TFBGA
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 120-TFBGA (8x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD51P20A-CTUT-EFP | 1337581-ATSAMD51P20A-CTUT-EFP | 150-ATSAMD51P20A-CTUT-EFPTR-ND | ATSAMD51P20A-CTUT-EFP | ATSAMD51P20A-CTUT-EFP | ATSAMD51P20A-CTUT-EFP |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 256 KB | 1000 KB | 256 KB | 256 KB | 256 KB | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.63 to 1.71 volts | ||
| Serial Interface | I2C/I2S/SPI/USART/USB | SPI; UART; USART; USB |