ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
IC MCU 32BIT 1MB FLASH 128TQFP Product overview: ATSAMD51P20A-AF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51P20A-AF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337420-ATSAMD51P20A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SAM D51
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 90
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O: 99
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMD51
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 128 TQFP PKG inTray 125CTemp
IC MCU 32BIT 1MB FLASH 128TQFP
IC MCU 32BIT 1MB FLASH 128TQFP
ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
IC MCU 32BIT 1MB FLASH 128TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD51P20A-AF-ND | 685-ATSAMD51P20A-AF | 1337420-ATSAMD51P20A-AF | ATSAMD51P20A-AF | ATSAMD51P20A-AF | ATSAMD51P20A-AF | ATSAMD51P20A-AF | ATSAMD51P20A-AF |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 32x12b; D/A 2x12b | |||||||
| RAM | 256 KB | 256 KB | 1000 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |