Microchip Technology, Inc. Microcontrollers ATSAMD51P19A-CTUT

Description
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD51P19A-CTUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD51P19A-CTUTDKR-ND
Microcontrollers ATSAMD51P19A-CTUTDKR-ND
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

Buy Now Datasheet
Microcontrollers - ATSAMD51P19A-CTUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD51P19A-CTUTTR-ND
Microcontrollers ATSAMD51P19A-CTUTTR-ND
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

Buy Now Datasheet
Microcontrollers - ATSAMD51P19A-CTUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD51P19A-CTUTCT-ND
Microcontrollers ATSAMD51P19A-CTUTCT-ND
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD51P19A-CTUT - 912195-ATSAMD51P19A-CTUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD51P19A-CTUT
912195-ATSAMD51P19A-CTUT
Embedded - Embedded - Microcontrollers - ATSAMD51P19A-CTUT 912195-ATSAMD51P19A-CTUT
Manufacturer: Microchip Technology Win Source Part Number: 912195-ATSAMD51P19A- CTUT Series: SAM D51 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8) Core Processor: ARM® Cortex®-M4F Speed: 120MHz Package: Reel - TR Package: 120-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM Number of I/O: 99 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.63V Family Name: ATSAMD51 Categories: Integrated Circuits (ICs) Case / Package: 120-TFBGA (8x8) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001 Other Part Number: ATSAMD51P19A-CTUTDKR , ATSAMD51P19A-CTUTTR, ATSAMD51P19A-CTUTCT

Manufacturer: Microchip Technology
Win Source Part Number: 912195-ATSAMD51P19A-CTUT
Series: SAM D51
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Reel - TR
Package: 120-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O: 99
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.63V
Family Name: ATSAMD51
Categories: Integrated Circuits (ICs)
Case / Package: 120-TFBGA (8x8)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
Other Part Number: ATSAMD51P19A-CTUTDKR, ATSAMD51P19A-CTUTTR, ATSAMD51P19A-CTUTCT

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAMD51P19A-CTUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAMD51P19A-CTUT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAMD51P19A-CTUT
IC MCU 32BIT 512KB FLSH 120TFBGA Product overview: ATSAMD51P19A-CTUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51P19A-CTU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 120TFBGA Product overview: ATSAMD51P19A-CTUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51P19A-CTUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD51P19A-CTUT
ARM Microcontrollers - MCU ATSAMD51P19A-CTUT
ARM Microcontrollers - MCU 120MHZ 512KB Flash 120 TFBGA PKG inTapeNReel 85CTemp

ARM Microcontrollers - MCU 120MHZ 512KB Flash 120 TFBGA PKG inTapeNReel 85CTemp

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD51P19A-CTUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD51P19A-CTUT
Embedded - Microcontrollers ATSAMD51P19A-CTUT
IC MCU 32BIT 512KB FLSH 120TFBGA

IC MCU 32BIT 512KB FLSH 120TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD51P19A-CTUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD51P19A-CTUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD51P19A-CTUT
IC MCU 32BIT 512KB FLSH 120TFBGA

IC MCU 32BIT 512KB FLSH 120TFBGA

Supplier's Site
Microcontrollers - ATSAMD51P19A-CTUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD51P19A-CTUT
Microcontrollers ATSAMD51P19A-CTUT
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD51P19A-CTUTDKR-ND 912195-ATSAMD51P19A-CTUT 685-ATSAMD51P19A-CTUT ATSAMD51P19A-CTUT ATSAMD51P19A-CTUT ATSAMD51P19A-CTUT ATSAMD51P19A-CTUT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMD51P19A-CTUT 32-bit 32BIT 512KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 32x12b; D/A 2x12b
RAM 192 KB 512 KB 192 KB 192 KB 192 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 520966503517 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers