IC MCU 32BIT 1MB FLASH 64WLCSP Product overview: ATSAMD51J20A-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J20A-UUT
Win Source Part Number: 1125562-ATSAMD51J20A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM D51
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O: 51
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-UFBGA, WLCSP
Supplier Device Package: 64-WLCSP (3.6x3.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAMD51J20A-UUTDKR,
Base Product Number: ATSAMD51
ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 64 WLCSP PKG IN 85C
IC MCU 32BIT 1MB FLASH 64WLCSP
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-WLCSP (3.6x3.5)
IC MCU 32BIT 1MB FLASH 64WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD51J20A-UUT | 1125562-ATSAMD51J20A-UUT | ATSAMD51J20A-UUT | ATSAMD51J20A-UUT | ATSAMD51J20A-UUT | ATSAMD51J20A-UUT |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 256 KB | 1000 KB | 256 KB | 256 KB | 256 KB | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.63 to 1.71 volts | ||
| Serial Interface | I2S/SPI/USB |