Microchip Technology, Inc. 32-bit 32BIT 1MB Embedded Microcontroller MCU ATSAMD51J20A-UNT

Description
IC MCU 32BIT 1MB FLASH 64WLCSP Product overview: ATSAMD51J20A-UNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J20A-UNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 64WLCSP Product overview: ATSAMD51J20A-UNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J20A-UNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAMD51J20A-UNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAMD51J20A-UNT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAMD51J20A-UNT
IC MCU 32BIT 1MB FLASH 64WLCSP Product overview: ATSAMD51J20A-UNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J20A-UNT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64WLCSP Product overview: ATSAMD51J20A-UNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J20A-UNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs)- Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Embedded Microcontrollers
Integrated Circuits (ICs)- Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs)- Embedded Microcontrollers Series: SAM D51 Package: Tape & Reel (TR) Package / Case: 64-UFBGA, WLCSP Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C (TA) Supplier Device Package: 64-WLCSP (3.6x3.5) Base Product Number: ATSAMD51 Speed: 120MHz

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Embedded Microcontrollers
Series: SAM D51
Package: Tape & Reel (TR)
Package / Case: 64-UFBGA, WLCSP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Supplier Device Package: 64-WLCSP (3.6x3.5)
Base Product Number: ATSAMD51
Speed: 120MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD51J20A-UNT
ARM Microcontrollers - MCU ATSAMD51J20A-UNT
ARM Microcontrollers - MCU 120MHZ 1024KB Flash 64 WLCSP PKG inTapeNReel 105CTemp

ARM Microcontrollers - MCU 120MHZ 1024KB Flash 64 WLCSP PKG inTapeNReel 105CTemp

Buy Now Datasheet
Microcontrollers - ATSAMD51J20A-UNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD51J20A-UNT
Microcontrollers ATSAMD51J20A-UNT
IC MCU 32BIT 1MB FLASH 64WLCSP

IC MCU 32BIT 1MB FLASH 64WLCSP

Supplier's Site Datasheet
Microcontrollers - ATSAMD51J20A-UNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD51J20A-UNT
Microcontrollers ATSAMD51J20A-UNT
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-WLCSP (3.6x3.5)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-WLCSP (3.6x3.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD51J20A-UNT ATSAMD51J20A-UNT ATSAMD51J20A-UNT ATSAMD51J20A-UNT
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs)- Embedded Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
RAM 256 KB 256 KB 256 KB
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts
Serial Interface I2S/SPI/USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - A2C87501100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers