Microchip Technology, Inc. Integrated Circuits (ICs) Embedded Microcontrollers ATSAMD51J19A-UUT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: SAM D51 Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Speed: 120MHz Program Memory Size: 512KB (512K x 8)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: SAM D51 Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Speed: 120MHz Program Memory Size: 512KB (512K x 8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: SAM D51 Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-M4F Core Size: 32-Bit Single-Core Speed: 120MHz Program Memory Size: 512KB (512K x 8)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM D51
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: ARM® Cortex®-M4F
Core Size: 32-Bit Single-Core
Speed: 120MHz
Program Memory Size: 512KB (512K x 8)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAMD51J19A-UUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAMD51J19A-UUT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAMD51J19A-UUT
IC MCU 32BIT 512KB FLASH 64WLCSP Product overview: ATSAMD51J19A-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J19A-UUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64WLCSP Product overview: ATSAMD51J19A-UUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J19A-UUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD51J19A-UUT
ARM Microcontrollers - MCU ATSAMD51J19A-UUT
ARM Microcontrollers - MCU 120MHZ 512KB FLASH 6 4 WLCSP PKG IN 85C

ARM Microcontrollers - MCU 120MHZ 512KB FLASH 6 4 WLCSP PKG IN 85C

Buy Now Datasheet
Microcontrollers - ATSAMD51J19A-UUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD51J19A-UUT
Microcontrollers ATSAMD51J19A-UUT
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP (3.6x3.5)

ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP (3.6x3.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD51J19A-UUT ATSAMD51J19A-UUT ATSAMD51J19A-UUT
Product Name Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz
RAM 512 KB 192 KB 192 KB
Supply Voltage 1.71 to 3.63 volts
Serial Interface I2S/SPI/USB
Unlock Full Specs
to access all available technical data

Similar Products