Microchip Technology, Inc. Microcontrollers ATSAMD51J19A-MF

Description
ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD51J19A-MF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD51J19A-MF-ND
Microcontrollers ATSAMD51J19A-MF-ND
ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAMD51J19A-MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAMD51J19A-MF
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAMD51J19A-MF
IC MCU 32BIT 512KB FLASH 64QFN Product overview: ATSAMD51J19A-MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J19A-MF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64QFN Product overview: ATSAMD51J19A-MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J19A-MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1046968-ATSAMD51J19A-MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1046968-ATSAMD51J19A-MF
Integrated Circuits (ICs) - Embedded - Microcontrollers 1046968-ATSAMD51J19A-MF
Win Source Part Number: 1046968-ATSAMD51J19A -MF Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SAM D51 Core Processor: ARM® Cortex®-M4F Speed: 120MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM Number of I/O: 51 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.71V ~ 3.63V ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMD51

Win Source Part Number: 1046968-ATSAMD51J19A-MF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SAM D51
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMD51

Buy Now Datasheet
Microcontrollers - ATSAMD51J19A-MF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD51J19A-MF
Microcontrollers ATSAMD51J19A-MF
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD51J19A-MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD51J19A-MF
Embedded - Microcontrollers ATSAMD51J19A-MF
IC MCU 32BIT 512KB FLASH 64QFN

IC MCU 32BIT 512KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD51J19A-MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD51J19A-MF
Microcontrollers ATSAMD51J19A-MF
ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD51J19A-MF
ARM Microcontrollers - MCU ATSAMD51J19A-MF
ARM Microcontrollers - MCU 120MHZ 512KB Flash 64 QFN PKG inTray 125CTemp

ARM Microcontrollers - MCU 120MHZ 512KB Flash 64 QFN PKG inTray 125CTemp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD51J19A-MF-ND 685-ATSAMD51J19A-MF 1046968-ATSAMD51J19A-MF ATSAMD51J19A-MF ATSAMD51J19A-MF ATSAMD51J19A-MF ATSAMD51J19A-MF
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 192 KB 512 KB 192 KB 192 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details