IC MCU 32BIT 256KB FLASH 48QFN Product overview: ATSAMD51G18A-MUT-EFP
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (7x7)
IC MCU 32BIT 256KB FLASH 48QFN
IC MCU 32BIT 256KB FLASH 48QFN
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMD51G18A-MUT-EFP | 150-ATSAMD51G18A-MUT-EFPTR-ND | ATSAMD51G18A-MUT-EFP | ATSAMD51G18A-MUT-EFP | ATSAMD51G18A-MUT-EFP |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 3.63 to 1.71 volts | ||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |