Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AU ATSAMD21J18A-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 709552-ATSAMD21J18A- AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 1x10b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Exposed Pad Alternative Parts (Cross-Reference): STM32F103RCT6; MKV31F128VLH10P; ATSAMD20J17A-AUT; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: ATSAMD21J18 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 52 Date RAM Size: 32K x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 709552-ATSAMD21J18A- AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 1x10b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Exposed Pad Alternative Parts (Cross-Reference): STM32F103RCT6; MKV31F128VLH10P; ATSAMD20J17A-AUT; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: ATSAMD21J18 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 52 Date RAM Size: 32K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AU - 709552-ATSAMD21J18A-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AU
709552-ATSAMD21J18A-AU
Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AU 709552-ATSAMD21J18A-AU
Manufacturer: Microchip Technology Win Source Part Number: 709552-ATSAMD21J18A- AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 1x10b Supply Voltage: 1.62V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Exposed Pad Alternative Parts (Cross-Reference): STM32F103RCT6; MKV31F128VLH10P; ATSAMD20J17A-AUT; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: ATSAMD21J18 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 52 Date RAM Size: 32K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 709552-ATSAMD21J18A-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b; D/A 1x10b
Supply Voltage: 1.62V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP Exposed Pad
Alternative Parts (Cross-Reference): STM32F103RCT6; MKV31F128VLH10P; ATSAMD20J17A-AUT;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: ATSAMD21J18
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 52
Date RAM Size: 32K x 8

Buy Now Datasheet
Microcontrollers - ATSAMD21J18A-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J18A-AU-ND
Microcontrollers ATSAMD21J18A-AU-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1773480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773480
Microcontrollers 1773480
64TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

64TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773862P
Microcontrollers 1773862P
64TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

64TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773862
Microcontrollers 1773862
64TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

64TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAMD21J18A-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21J18A-AU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21J18A-AU
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAMD21J18A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J18A-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAMD21J18A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J18A-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMD21J18A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21J18A-AU
Microcontrollers ATSAMD21J18A-AU
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21J18A-AU
ARM Microcontrollers - MCU ATSAMD21J18A-AU
ARM Microcontrollers - MCU 256KB 32KB 64TQFP GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 256KB 32KB 64TQFP GRN1.6-3.6V48MHz

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0+, 48Mhz, Tqfp-64; Product Range Microchip - 45X9944 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 48Mhz, Tqfp-64; Product Range Microchip
45X9944
Mcu, 32Bit, Cortex-M0+, 48Mhz, Tqfp-64; Product Range Microchip 45X9944
MCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD21J18A-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21J18A-AU
Embedded - Microcontrollers ATSAMD21J18A-AU
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21J18A-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21J18A-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21J18A-AU
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Microcontrollers - ATSAMD21J18A-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21J18A-AU
Microcontrollers ATSAMD21J18A-AU
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 709552-ATSAMD21J18A-AU ATSAMD21J18A-AU-ND 1773480 1773862P 685-ATSAMD21J18A-AU ATSAMD21J18A-AU ATSAMD21J18A-AU 45X9944 ATSAMD21J18A-AU ATSAMD21J18A-AU ATSAMD21J18A-AU
Product Name Embedded - Embedded - Microcontrollers - ATSAMD21J18A-AU Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, Cortex-M0+, 48Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers