ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 128KB FLASH 64QFN
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU 64QFN 125C, GREEN,1.6-3.6V,48MHz
MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 64QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD21J17A-MFTTR-ND | ATSAMD21J17A-MFT | ATSAMD21J17A-MFT | ATSAMD21J17A-MFT | 26Y6938 | ATSAMD21J17A-MFT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |