ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
IC MCU 32BIT 128KB FLASH 64UFBGA
MCU, 32BIT, 48MHZ, UFBGA-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 64BGA 85C, GREEN,1.6-3.6V,48MHz
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
IC MCU 32BIT 128KB FLASH 64UFBGA
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD21J17A-CUTTR-ND | ATSAMD21J17A-CUT | 26Y6936 | ATSAMD21J17A-CUT | ATSAMD21J17A-CUT | ATSAMD21J17A-CUT |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |