Microchip Technology, Inc. Microcontrollers ATSAMD21J17A-CU

Description
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
Request a Quote
Description
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip SAM D21 microcontroller, specifically the part number 26Y6935, features a 32-bit ARM Cortex-M0+ core operating at a maximum frequency of 48MHz. It includes up to 128KB of Flash memory and 32KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The device supports multiple peripherals, including a full-speed USB 2.0 interface, up to six configurable Serial Communication Interfaces (SERCOM), and a 12-channel Direct Memory Access Controller (DMAC). Additionally, it offers advanced features such as a 12-bit Analog-to-Digital Converter (ADC), a 10-bit Digital-to-Analog Converter (DAC), and a Peripheral Touch Controller (PTC) for capacitive touch sensing. The microcontroller operates within a voltage range of 1.62V to 3.63V and is available in a 64-pin UFBGA package, ensuring compatibility with various designs. Its low-power capabilities, including idle and standby modes, make it ideal for battery-operated devices. This microcontroller is designed for easy migration within the SAM D series, providing flexibility for engineers in their projects.

Datasheet Summary
Powered by GS/AI

The Microchip SAM D21 microcontroller, specifically the part number 26Y6935, features a 32-bit ARM Cortex-M0+ core operating at a maximum frequency of 48MHz. It includes up to 128KB of Flash memory and 32KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The device supports multiple peripherals, including a full-speed USB 2.0 interface, up to six configurable Serial Communication Interfaces (SERCOM), and a 12-channel Direct Memory Access Controller (DMAC). Additionally, it offers advanced features such as a 12-bit Analog-to-Digital Converter (ADC), a 10-bit Digital-to-Analog Converter (DAC), and a Peripheral Touch Controller (PTC) for capacitive touch sensing. The microcontroller operates within a voltage range of 1.62V to 3.63V and is available in a 64-pin UFBGA package, ensuring compatibility with various designs. Its low-power capabilities, including idle and standby modes, make it ideal for battery-operated devices. This microcontroller is designed for easy migration within the SAM D series, providing flexibility for engineers in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21J17A-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21J17A-CU-ND
Microcontrollers ATSAMD21J17A-CU-ND
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Microcontrollers - ATSAMD21J17A-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21J17A-CU
Microcontrollers ATSAMD21J17A-CU
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD21J17A-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21J17A-CU
Embedded - Microcontrollers ATSAMD21J17A-CU
IC MCU 32BIT 128KB FLASH 64UFBGA

IC MCU 32BIT 128KB FLASH 64UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21J17A-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21J17A-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21J17A-CU
IC MCU 32BIT 128KB FLASH 64UFBGA

IC MCU 32BIT 128KB FLASH 64UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21J17A-CU
ARM Microcontrollers - MCU ATSAMD21J17A-CU
ARM Microcontrollers - MCU 64BGA 85C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 64BGA 85C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip - 26Y6935 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip
26Y6935
Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip 26Y6935
MCU, 32BIT, 48MHZ, UFBGA-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFBGA-64; Product Range:SAM 32 Family SAM D Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21J17A-CU-ND ATSAMD21J17A-CU ATSAMD21J17A-CU ATSAMD21J17A-CU ATSAMD21J17A-CU 26Y6935
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz, Ufbga-64; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 20x12b; D/A 1x10b
RAM 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details