Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964416-ATSAMD21J16B-
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Touch and Gesture, 1.62V to 3.63V, TQFP-64, RoHS Product overview: ATSAMD21J16B-AZVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, 3.63V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.62V, 3.63V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21J16B-AZV
CM0,TQFP64, 64KFLASH,TRAY,USB,EX
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 964416-ATSAMD21J16B-AZVAO | 685-ATSAMD21J16B-AZVAO | 150-ATSAMD21J16B-AZVAO-ND |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAMD21J16B-AZVAO | 1.62V 3.63V Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 32 Bit | ||
| Clock Speed | 48 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x10b | ||
| RAM | 8 KB | ||
| ROM | 64 KB |