IC MCU 32BIT 64KB FLASH 64UFBGA
ARM® Cortex®-M0+ SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)
ARM Microcontrollers - MCU Cortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 64BGA 85C, GREEN,1.6-3.6V,48MHz
IC MCU 32BIT 64KB FLASH 64UFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD21J16A-CU | ATSAMD21J16A-CU | ATSAMD21J16A-CU | ATSAMD21J16A-CU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH |