Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU ATSAMD21G18A-AU

Description
IC MCU 32BIT 256KB FLASH 48TQFP Product overview: ATSAMD21G18A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G18A-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 48TQFP Product overview: ATSAMD21G18A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G18A-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAMD21G18A-AU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAMD21G18A-AU
IC MCU 32BIT 256KB FLASH 48TQFP Product overview: ATSAMD21G18A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G18A-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48TQFP Product overview: ATSAMD21G18A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G18A-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21G18A-AU - 717733-ATSAMD21G18A-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21G18A-AU
717733-ATSAMD21G18A-AU
Embedded - Embedded - Microcontrollers - ATSAMD21G18A-AU 717733-ATSAMD21G18A-AU
Manufacturer: Microchip Technology Win Source Part Number: 717733-ATSAMD21G18A- AU Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 48MHz Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 1x10b Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAMD21G18A Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TQFP Alternative Parts (Cross-Reference): STM32F410CBU6; STM32F048C6U6TR; STM32F410C8U6; ECCN: 3A991.a.2 Country of Origin: Taiwan ,Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ATSAMD21G18 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 38 Date RAM Size: 32K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 717733-ATSAMD21G18A-AU
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x12b; D/A 1x10b
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAMD21G18A
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP
Alternative Parts (Cross-Reference): STM32F410CBU6; STM32F048C6U6TR; STM32F410C8U6;
ECCN: 3A991.a.2
Country of Origin: Taiwan ,Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ATSAMD21G18
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 38
Date RAM Size: 32K x 8

Buy Now
Microcontrollers - 1773799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773799
Microcontrollers 1773799
48TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

48TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773799P
Microcontrollers 1773799P
48TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

48TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - 1773477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773477
Microcontrollers 1773477
48TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

48TQFP IND TEMP, GREEN,1.6-3.6V,48MHz

Supplier's Site
Microcontrollers - ATSAMD21G18A-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G18A-AU-ND
Microcontrollers ATSAMD21G18A-AU-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21G18A-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21G18A-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21G18A-AU
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site
Embedded - Microcontrollers - ATSAMD21G18A-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21G18A-AU
Embedded - Microcontrollers ATSAMD21G18A-AU
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G18A-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21G18A-AU
Microcontrollers ATSAMD21G18A-AU
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATSAMD21G18A-AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATSAMD21G18A-AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATSAMD21G18A-AU
256KB 1.62V~3.6V ARM-MSeries 32KB 48MHz FLASH 38 TQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 1.62V~3.6V ARM-MSeries 32KB 48MHz FLASH 38 TQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G18A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G18A-AU
Microcontrollers ATSAMD21G18A-AU
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21G18A-AU
ARM Microcontrollers - MCU ATSAMD21G18A-AU
ARM Microcontrollers - MCU 256KB 32KB 48TQFP GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 256KB 32KB 48TQFP GRN1.6-3.6V48MHz

Buy Now Datasheet
Mcu, 48Mhz, 32Bit, Tqfp-48; Product Range Microchip - 45X9928 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 48Mhz, 32Bit, Tqfp-48; Product Range Microchip
45X9928
Mcu, 48Mhz, 32Bit, Tqfp-48; Product Range Microchip 45X9928
MCU, 48MHZ, 32BIT, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 48MHZ, 32BIT, TQFP-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD21G18A-AU 717733-ATSAMD21G18A-AU 1773799 1773799P ATSAMD21G18A-AU-ND ATSAMD21G18A-AU ATSAMD21G18A-AU ATSAMD21G18A-AU ATSAMD21G18A-AU ATSAMD21G18A-AU ATSAMD21G18A-AU 45X9928
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD21G18A-AU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers ARM Microcontrollers - MCU Mcu, 48Mhz, 32Bit, Tqfp-48; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts
Serial Interface I2C/I2S/SPI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers