Microchip Technology, Inc. Microcontrollers ATSAMD21G17L-MF

Description
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21G17L-MF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G17L-MF-ND
Microcontrollers ATSAMD21G17L-MF-ND
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD21G17L-MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21G17L-MF
Embedded - Microcontrollers ATSAMD21G17L-MF
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G17L-MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G17L-MF
Microcontrollers ATSAMD21G17L-MF
ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip - 78AC7992 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip
78AC7992
Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip 78AC7992
MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21G17L-MF
ARM Microcontrollers - MCU ATSAMD21G17L-MF
ARM Microcontrollers - MCU 48QFN 125C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 48QFN 125C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21G17L-MF-ND ATSAMD21G17L-MF ATSAMD21G17L-MF 78AC7992 ATSAMD21G17L-MF
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 18x12b; D/A 1x10b
RAM 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details