ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS
IC MCU 32BIT 128KB FLASH 48QFN
MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM 32 Family SAM D Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 128KB FLASH 48QFN
ARM Microcontrollers - MCU 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMD21G17D-MU-ND | ATSAMD21G17D-MU | ATSAMD21G17D-MU | 84AC6514 | ATSAMD21G17D-MU | ATSAMD21G17D-MU | ATSAMD21G17D-MU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 14x12b; D/A 1x10b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |