Microchip Technology, Inc. Microcontrollers ATSAMD21G17A-MUT

Description
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD21G17A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G17A-MUTTR-ND
Microcontrollers ATSAMD21G17A-MUTTR-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD21G17A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G17A-MUTDKR-ND
Microcontrollers ATSAMD21G17A-MUTDKR-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD21G17A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G17A-MUTCT-ND
Microcontrollers ATSAMD21G17A-MUTCT-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
 - ATSAMD21G17A-MUT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMD21G17A-MUT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMD21G17A-MUT
IC MCU 32BIT 128KB FLASH 48QFN Product overview: ATSAMD21G17A-MUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G17A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48QFN Product overview: ATSAMD21G17A-MUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G17A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21G17A-MUT - 769288-ATSAMD21G17A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21G17A-MUT
769288-ATSAMD21G17A-MUT
Embedded - Embedded - Microcontrollers - ATSAMD21G17A-MUT 769288-ATSAMD21G17A-MUT
Manufacturer: Microchip Technology Win Source Part Number: 769288-ATSAMD21G17A- MUT Series: SAM D21G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0+ Speed: 48MHz Package: 48-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b, D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.6 V Family Name: ATSAMD21G17A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): STM32F031C6T6; LPC11E67JBD48E; ATSAMD21G16A-MU; ATSAMD21G17A-MUT; STM32F410CBU3; STM32F410C8U6; STM32L072CBT6; STM32F031C6T7TR; Introduction Date: February 24, 2014 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769288-ATSAMD21G17A-MUT
Series: SAM D21G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0+
Speed: 48MHz
Package: 48-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.6 V
Family Name: ATSAMD21G17A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): STM32F031C6T6; LPC11E67JBD48E; ATSAMD21G16A-MU; ATSAMD21G17A-MUT; STM32F410CBU3; STM32F410C8U6; STM32L072CBT6; STM32F031C6T7TR;
Introduction Date: February 24, 2014
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microcontrollers - ATSAMD21G17A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21G17A-MUT
Embedded - Microcontrollers ATSAMD21G17A-MUT
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G17A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G17A-MUT
Microcontrollers ATSAMD21G17A-MUT
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD21G17A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G17A-MUT
Microcontrollers ATSAMD21G17A-MUT
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21G17A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21G17A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21G17A-MUT
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21G17A-MUT
ARM Microcontrollers - MCU ATSAMD21G17A-MUT
ARM Microcontrollers - MCU 128KB 16KB 48QFN GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 128KB 16KB 48QFN GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21G17A-MUTTR-ND ATSAMD21G17A-MUT 685-ATSAMD21G17A-MUT 769288-ATSAMD21G17A-MUT ATSAMD21G17A-MUT ATSAMD21G17A-MUT ATSAMD21G17A-MUT ATSAMD21G17A-MUT
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD21G17A-MUT Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x12b; D/A 1x10b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products