Microchip Technology, Inc. Microcontrollers ATSAMD21G17A-AU

Description
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAMD21G17A-AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G17A-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G17A-AU-ND
Microcontrollers ATSAMD21G17A-AU-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAMD21G17A-AU
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAMD21G17A-AU
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAMD21G17A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G17A-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAMD21G17A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G17A-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21G17A-AU
ARM Microcontrollers - MCU ATSAMD21G17A-AU
ARM Microcontrollers - MCU 128KB 16KB 48TQFP GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 128KB 16KB 48TQFP GRN1.6-3.6V48MHz

Buy Now Datasheet
Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Tqfp; Product Range Microchip - 15AC6158 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Tqfp; Product Range Microchip
15AC6158
Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Tqfp; Product Range Microchip 15AC6158
MCU, 32BIT, ARM CORTEX-M0+, 48MHZ, TQFP; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of RoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M0+, 48MHZ, TQFP; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G17A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G17A-AU
Microcontrollers ATSAMD21G17A-AU
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD21G17A-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G17A-AU
Microcontrollers ATSAMD21G17A-AU
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMD21G17A-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21G17A-AU
Embedded - Microcontrollers ATSAMD21G17A-AU
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21G17A-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21G17A-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21G17A-AU
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD21G17A-AU ATSAMD21G17A-AU-ND 685-ATSAMD21G17A-AU ATSAMD21G17A-AU 15AC6158 ATSAMD21G17A-AU ATSAMD21G17A-AU ATSAMD21G17A-AU
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Tqfp; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash
Package Type QFP; TQFP; Other; TQFP TQFP; Other; 48-TQFP Other; Tray QFP; TQFP; Other; 48-TQFP QFP
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details