Microchip Technology, Inc. ATSAMD21G16L

Description
A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It features: 64KB of Flash and 8KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, six 16-bit timer/counters, two 24-bit timer/counters, 32-bit Real-Time Clock and calendar, one 18-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 48-pin package with up to 38 GPIO pins Supported by Atmel Studio, ASF and the STK600 development platform Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM CortexM0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer (MTB) Memories 64KB in-system self-programmable Flash 8KB SRAM Memory System Power-on reset (POR) and brownout detection (BOD) Internal and external clock options with 48MHz Digital Frequency Locked Loop (DFLL48M) and 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Five 16-bit Timer/Counters (TC), configurable as either: One 16-bit TC with two compare/capture channels One 8-bit TC with two compare/capture channels One 32-bit TC with two compare/capture channels, by using two TCs Three 24-bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC32 generator Six Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN slave One 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 18 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15-or 16-bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Four Analog Comparators (AC) with window compare function I/O 38 GPIO pins Packages 48-pin QFN Operating Voltage 1.62V - 3.63V
Datasheet
Description
A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It features: 64KB of Flash and 8KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, six 16-bit timer/counters, two 24-bit timer/counters, 32-bit Real-Time Clock and calendar, one 18-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 48-pin package with up to 38 GPIO pins Supported by Atmel Studio, ASF and the STK600 development platform Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM CortexM0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer (MTB) Memories 64KB in-system self-programmable Flash 8KB SRAM Memory System Power-on reset (POR) and brownout detection (BOD) Internal and external clock options with 48MHz Digital Frequency Locked Loop (DFLL48M) and 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Five 16-bit Timer/Counters (TC), configurable as either: One 16-bit TC with two compare/capture channels One 8-bit TC with two compare/capture channels One 32-bit TC with two compare/capture channels, by using two TCs Three 24-bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC32 generator Six Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN slave One 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 18 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15-or 16-bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Four Analog Comparators (AC) with window compare function I/O 38 GPIO pins Packages 48-pin QFN Operating Voltage 1.62V - 3.63V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It features: 64KB of Flash and 8KB of SRAM Up to 48MHz operating frequency Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, six 16-bit timer/counters, two 24-bit timer/counters, 32-bit Real-Time Clock and calendar, one 18-channel 12-bit ADC, one 10-bit DAC and four analog comparators 1.62V to 3.63V power supply 48-pin package with up to 38 GPIO pins Supported by Atmel Studio, ASF and the STK600 development platform Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor ARM CortexM0+ CPU running at up to 48MHz Single-cycle hardware multiplier Micro Trace Buffer (MTB) Memories 64KB in-system self-programmable Flash 8KB SRAM Memory System Power-on reset (POR) and brownout detection (BOD) Internal and external clock options with 48MHz Digital Frequency Locked Loop (DFLL48M) and 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) External Interrupt Controller (EIC) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Low Power Idle and standby sleep modes SleepWalking peripherals Peripherals 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Five 16-bit Timer/Counters (TC), configurable as either: One 16-bit TC with two compare/capture channels One 8-bit TC with two compare/capture channels One 32-bit TC with two compare/capture channels, by using two TCs Three 24-bit Timer/Counters for Control (TCC), with extended functions: Up to four compare channels with optional complementary output Generation of synchronized pulse width modulation (PWM) pattern across port pins Deterministic fault protection, fast decay and configurable dead-time between complementary output Dithering that increase resolution with up to 5 bit and reduce quantization error 32-bit Real Time Counter (RTC) with clock/calendar function Watchdog Timer (WDT) CRC32 generator Six Serial Communication Interfaces (SERCOM), each configurable to operate as either: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN slave One 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 18 channels Differential and single-ended input 1/2x to 16x programmable gain stage Automatic offset and gain error compensation Oversampling and decimation in hardware to support 13-, 14-, 15-or 16-bit resolution 10-bit, 350ksps Digital-to-Analog Converter (DAC) Four Analog Comparators (AC) with window compare function I/O 38 GPIO pins Packages 48-pin QFN Operating Voltage 1.62V - 3.63V

A low-power, high-performance ARM® Cortex®-M0+ based Flash microcontroller (MCU) optimized for control applications, the Microchip's ATSAMD21E15L is ideal for a wide range of lighting, motor control and industrial applications. It features:

  • 64KB of Flash and 8KB of SRAM
  • Up to 48MHz operating frequency
  • Five serial communication (SERCOM) modules configurable as UART/USART, SPI or I2C, six 16-bit timer/counters, two 24-bit timer/counters, 32-bit Real-Time Clock and calendar, one 18-channel 12-bit ADC, one 10-bit DAC and four analog comparators
  • 1.62V to 3.63V power supply
  • 48-pin package with up to 38 GPIO pins
  • Supported by Atmel Studio, ASF and the STK600 development platform

Supported by MPLAB X IDE and MPLAB Harmony. Additional Features

    Processor
    • ARM CortexM0+ CPU running at up to 48MHz
      • Single-cycle hardware multiplier
      • Micro Trace Buffer (MTB)
    Memories
    • 64KB in-system self-programmable Flash
    • 8KB SRAM Memory
    System
    • Power-on reset (POR) and brownout detection (BOD)
    • Internal and external clock options with 48MHz Digital Frequency Locked Loop (DFLL48M)
    • and 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M)
    • External Interrupt Controller (EIC)
    • 16 external interrupts
    • One non-maskable interrupt
    • Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
    Low Power
    • Idle and standby sleep modes
    • SleepWalking peripherals
    Peripherals
    • 12-channel Direct Memory Access Controller (DMAC)
    • 12-channel Event System
    • Five 16-bit Timer/Counters (TC), configurable as either:
      • One 16-bit TC with two compare/capture channels
      • One 8-bit TC with two compare/capture channels
      • One 32-bit TC with two compare/capture channels, by using two TCs
    • Three 24-bit Timer/Counters for Control (TCC), with extended functions:
      • Up to four compare channels with optional complementary output
      • Generation of synchronized pulse width modulation (PWM) pattern across port pins
      • Deterministic fault protection, fast decay and configurable dead-time between complementary output
      • Dithering that increase resolution with up to 5 bit and reduce quantization error
    • 32-bit Real Time Counter (RTC) with clock/calendar function
    • Watchdog Timer (WDT)
    • CRC32 generator
    • Six Serial Communication Interfaces (SERCOM), each configurable to operate as either:
      • USART with full-duplex and single-wire half-duplex configuration
      • I2C up to 3.4MHz
      • SPI
      • LIN slave
    • One 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 18 channels
      • Differential and single-ended input
      • 1/2x to 16x programmable gain stage
      • Automatic offset and gain error compensation
      • Oversampling and decimation in hardware to support 13-, 14-, 15-or 16-bit resolution
    • 10-bit, 350ksps Digital-to-Analog Converter (DAC)
    • Four Analog Comparators (AC) with window compare function
    I/O
    • 38 GPIO pins
    Packages
    • 48-pin QFN
    Operating Voltage
    • 1.62V - 3.63V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAMD21G16L
Data Bus 32 Bit
Clock Speed 48 MHz
Bits Other; 12-bit
Number 18
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details