Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU ATSAMD21G16L-MNT

Description
IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD21G16L-MNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G16L-MNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD21G16L-MNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G16L-MNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAMD21G16L-MNT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAMD21G16L-MNT
IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD21G16L-MNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G16L-MNT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48QFN Product overview: ATSAMD21G16L-MNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G16L-MNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD21G16L-MNT - 805086-ATSAMD21G16L-MNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21G16L-MNT
805086-ATSAMD21G16L-MNT
Embedded - Embedded - Microcontrollers - ATSAMD21G16L-MNT 805086-ATSAMD21G16L-MNT
Manufacturer: Microchip Technology Win Source Part Number: 805086-ATSAMD21G16L- MNT Packaging: Cut Tape (CT) Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 14x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Part Number Series: ATSAMD21G16 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 805086-ATSAMD21G16L-MNT
Packaging: Cut Tape (CT)
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 14x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMD21G16
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V

Buy Now
Microcontrollers - ATSAMD21G16L-MNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G16L-MNTTR-ND
Microcontrollers ATSAMD21G16L-MNTTR-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD21G16L-MNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G16L-MNTCT-ND
Microcontrollers ATSAMD21G16L-MNTCT-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAMD21G16L-MNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD21G16L-MNTDKR-ND
Microcontrollers ATSAMD21G16L-MNTDKR-ND
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip - 58Y6179 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip
58Y6179
Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip 58Y6179
MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G16L-MNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD21G16L-MNT
Microcontrollers ATSAMD21G16L-MNT
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD21G16L-MNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD21G16L-MNT
Embedded - Microcontrollers ATSAMD21G16L-MNT
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD21G16L-MNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD21G16L-MNT
Microcontrollers ATSAMD21G16L-MNT
ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD21G16L-MNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD21G16L-MNT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD21G16L-MNT
IC MCU 32BIT 64KB FLASH 48QFN

IC MCU 32BIT 64KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21G16L-MNT
ARM Microcontrollers - MCU ATSAMD21G16L-MNT
ARM Microcontrollers - MCU 48QFN 105C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 48QFN 105C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD21G16L-MNT 805086-ATSAMD21G16L-MNT ATSAMD21G16L-MNTTR-ND 58Y6179 ATSAMD21G16L-MNT ATSAMD21G16L-MNT ATSAMD21G16L-MNT ATSAMD21G16L-MNT ATSAMD21G16L-MNT
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD21G16L-MNT Microcontrollers Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART/USART SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details