Microchip Technology, Inc. 64KB 8KB 3.6V Embedded Microcontroller MCU ATSAMD21G16A-AU

Description
CORTEX-M0+, 64KB Flash, 8KB SRAM, Usb, Dma, T&r - 48TQFP Ind Temp, Green, 1.6-3.6V, Product overview: ATSAMD21G16A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 8KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 8KB, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G16A-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CORTEX-M0+, 64KB Flash, 8KB SRAM, Usb, Dma, T&r - 48TQFP Ind Temp, Green, 1.6-3.6V, Product overview: ATSAMD21G16A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 8KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 8KB, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G16A-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64KB 8KB 3.6V Embedded Microcontroller MCU - 685-ATSAMD21G16A-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64KB 8KB 3.6V Embedded Microcontroller MCU
685-ATSAMD21G16A-AU
64KB 8KB 3.6V Embedded Microcontroller MCU 685-ATSAMD21G16A-AU
CORTEX-M0+, 64KB Flash, 8KB SRAM, Usb, Dma, T&r - 48TQFP Ind Temp, Green, 1.6-3.6V, Product overview: ATSAMD21G16A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 8KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 8KB, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G16A-AU can be used for catalog matching and distributor lookup.

CORTEX-M0+, 64KB Flash, 8KB SRAM, Usb, Dma, T&r - 48TQFP Ind Temp, Green, 1.6-3.6V, Product overview: ATSAMD21G16A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 8KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 64KB, 8KB, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD21G16A-AU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ATSAMD21G16A-AU - 1191560-ATSAMD21G16A-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD21G16A-AU
1191560-ATSAMD21G16A-AU
Embedded - Embedded - Microcontrollers - ATSAMD21G16A-AU 1191560-ATSAMD21G16A-AU
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191560-ATSAMD21G16A -AU Packaging: Cut Tape Contact Plating: Tin Frequency: 48 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, I2S, SPI, UART, USART, USB RAM Size: 8 kB Number of Pins: 48 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 48 MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of I/Os: 38 Max Operating Temperature: 85 °C Number of Programmable I/O: 38 Number of Timers/Counters: 6

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191560-ATSAMD21G16A-AU
Packaging: Cut Tape
Contact Plating: Tin
Frequency: 48 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, I2S, SPI, UART, USART, USB
RAM Size: 8 kB
Number of Pins: 48
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 48 MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.62 V
Core Architecture: ARM
Number of I/Os: 38
Max Operating Temperature: 85 °C
Number of Programmable I/O: 38
Number of Timers/Counters: 6

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD21G16A-AU
ARM Microcontrollers - MCU ATSAMD21G16A-AU
ARM Microcontrollers - MCU 64KB 8KB 48TQFP GRN1.6-3.6V48MHz

ARM Microcontrollers - MCU 64KB 8KB 48TQFP GRN1.6-3.6V48MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMD21G16A-AU 1191560-ATSAMD21G16A-AU ATSAMD21G16A-AU
Product Name 64KB 8KB 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD21G16A-AU ARM Microcontrollers - MCU
RAM 8 KB 0.0080 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface I2C, I2S, SPI, UART, USART, USB I²C; SPI; UART; USART; USB; I2C, I2S, SPI, UART, USART, USB
Package Type Other; Cut Tape QFP; TQFP; Other; TQFP
Pin Count 48 48
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details