Microchip Technology, Inc. ATSAMA5D44

Description
The SAMA5D4 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 600MHz and features the ARM NEON SIMD engine, a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: dual 10/100 EMACs, 3 HS USB ports, 2 SDIO/SD/MMC, 8 UARTs; and for user interface applications: TFT LCD controller, touch controller, 720p hardware video decoder (H264, VP8, MPEG4), and a CMOS sensor (camera) interface. These devices offer advanced security functions to protect customer code and secure external data transfers such as: ARM TrustZone, tamper detection pins, a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG), secure data storage for private keys, on-the-fly decryption of code stored in external DDR and a secure boot loader. These devices come with a free main-lined Linux distribution. Additional Features Low System Cost and High Value Integration: - 720p hardware video decoder (H264, VP8, MPEG4) (D43 & D44 only) - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB Advanced Security: - Hardware encryption engine - Tamper pins and secure key storage - Secure boot Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners
Datasheet
Description
The SAMA5D4 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 600MHz and features the ARM NEON SIMD engine, a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: dual 10/100 EMACs, 3 HS USB ports, 2 SDIO/SD/MMC, 8 UARTs; and for user interface applications: TFT LCD controller, touch controller, 720p hardware video decoder (H264, VP8, MPEG4), and a CMOS sensor (camera) interface. These devices offer advanced security functions to protect customer code and secure external data transfers such as: ARM TrustZone, tamper detection pins, a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG), secure data storage for private keys, on-the-fly decryption of code stored in external DDR and a secure boot loader. These devices come with a free main-lined Linux distribution. Additional Features Low System Cost and High Value Integration: - 720p hardware video decoder (H264, VP8, MPEG4) (D43 & D44 only) - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB Advanced Security: - Hardware encryption engine - Tamper pins and secure key storage - Secure boot Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAMA5D44 - Microchip Technology, Inc.
Chandler, AZ, United States
The SAMA5D4 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 600MHz and features the ARM NEON SIMD engine, a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: dual 10/100 EMACs, 3 HS USB ports, 2 SDIO/SD/MMC, 8 UARTs; and for user interface applications: TFT LCD controller, touch controller, 720p hardware video decoder (H264, VP8, MPEG4), and a CMOS sensor (camera) interface. These devices offer advanced security functions to protect customer code and secure external data transfers such as: ARM TrustZone, tamper detection pins, a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG), secure data storage for private keys, on-the-fly decryption of code stored in external DDR and a secure boot loader. These devices come with a free main-lined Linux distribution. Additional Features Low System Cost and High Value Integration: - 720p hardware video decoder (H264, VP8, MPEG4) (D43 & D44 only) - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB Advanced Security: - Hardware encryption engine - Tamper pins and secure key storage - Secure boot Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners

The SAMA5D4 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 600MHz and features the ARM NEON SIMD engine, a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: dual 10/100 EMACs, 3 HS USB ports, 2 SDIO/SD/MMC, 8 UARTs; and for user interface applications: TFT LCD controller, touch controller, 720p hardware video decoder (H264, VP8, MPEG4), and a CMOS sensor (camera) interface. These devices offer advanced security functions to protect customer code and secure external data transfers such as: ARM TrustZone, tamper detection pins, a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG), secure data storage for private keys, on-the-fly decryption of code stored in external DDR and a secure boot loader. These devices come with a free main-lined Linux distribution.

Additional Features

    • Low System Cost and High Value Integration:
    - 720p hardware video decoder (H264, VP8, MPEG4) (D43 & D44 only) - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB
    • Advanced Security:
    - Hardware encryption engine - Tamper pins and secure key storage - Secure boot
    • Extensive Ecosystem:
    - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATSAMA5D44
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Touch Screen Controllers - FTCSU548 - Quarktwin Technology Ltd.
Specs
Type Resistive
Wire Type 5 Wire; 5 Wire Resistive
Interface Serial; USB; Serial, USB
View Details
3 suppliers
Data Acquisition - Touch Screen Controllers - CYTMA445-44LQI33ZZ - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details