Microchip Technology, Inc. ATSAMA5D33

Description
The SAMA5D3 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 536MHz and features a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: Gigabit EMAC and/or 10/100 EMAC, 3 HS USB ports, up to 2 CAN ports, up to 3 SDIO/SD/MMC, up to 7 UARTs; and for user interface applications: TFT LCD controller, touch controller, and a CMOS sensor (camera) interface. These devices offer application security functions to protect against hacking such as a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG) and a secure boot loader. These devices come with a free main-lined Linux distribution. Additional Features Low System Cost and High Value Integration: - Gigabit EMAC and 10/100 EMAC - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB Ultra-Low Power Consumption: - Ultra-low-power architecture for extensive battery life - <200uA retention mode with fast wake-up - 5uA in backup mode Application Security: - Hardware encryption engine - Secure boot Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners
Datasheet
Description
The SAMA5D3 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 536MHz and features a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: Gigabit EMAC and/or 10/100 EMAC, 3 HS USB ports, up to 2 CAN ports, up to 3 SDIO/SD/MMC, up to 7 UARTs; and for user interface applications: TFT LCD controller, touch controller, and a CMOS sensor (camera) interface. These devices offer application security functions to protect against hacking such as a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG) and a secure boot loader. These devices come with a free main-lined Linux distribution. Additional Features Low System Cost and High Value Integration: - Gigabit EMAC and 10/100 EMAC - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB Ultra-Low Power Consumption: - Ultra-low-power architecture for extensive battery life - <200uA retention mode with fast wake-up - 5uA in backup mode Application Security: - Hardware encryption engine - Secure boot Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAMA5D33 - Microchip Technology, Inc.
Chandler, AZ, United States
The SAMA5D3 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 536MHz and features a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: Gigabit EMAC and/or 10/100 EMAC, 3 HS USB ports, up to 2 CAN ports, up to 3 SDIO/SD/MMC, up to 7 UARTs; and for user interface applications: TFT LCD controller, touch controller, and a CMOS sensor (camera) interface. These devices offer application security functions to protect against hacking such as a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG) and a secure boot loader. These devices come with a free main-lined Linux distribution. Additional Features Low System Cost and High Value Integration: - Gigabit EMAC and 10/100 EMAC - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB Ultra-Low Power Consumption: - Ultra-low-power architecture for extensive battery life - <200uA retention mode with fast wake-up - 5uA in backup mode Application Security: - Hardware encryption engine - Secure boot Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners

The SAMA5D3 series is a high-performance, ultra-low-power ARM Cortex-A5 processor-based MPU. The Cortex-A5 runs up to 536MHz and features a 128KB L2 cache and a floating-point unit. It supports multiple memories, including DDR2 and LPDDR2. It integrates powerful peripherals for connectivity: Gigabit EMAC and/or 10/100 EMAC, 3 HS USB ports, up to 2 CAN ports, up to 3 SDIO/SD/MMC, up to 7 UARTs; and for user interface applications: TFT LCD controller, touch controller, and a CMOS sensor (camera) interface. These devices offer application security functions to protect against hacking such as a hardware encryption engine supporting AES, 3DES, as well as secure Hash Algorithm (SHA) and True Random Number Generator (TRNG) and a secure boot loader. These devices come with a free main-lined Linux distribution.

Additional Features

    • Low System Cost and High Value Integration:
    - Gigabit EMAC and 10/100 EMAC - 0.8mm ball pitch package reduces PCB design complexity - Simple power management scheme - 4-layer PCB
    • Ultra-Low Power Consumption:
    - Ultra-low-power architecture for extensive battery life - <200uA retention mode with fast wake-up - 5uA in backup mode
    • Application Security:
    - Hardware encryption engine - Secure boot
    • Extensive Ecosystem:
    - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATSAMA5D33
Unlock Full Specs
to access all available technical data

Similar Products